DLA - SMD-5962-88673 REV C
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 September 1997 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 54ALS652 Octal bus transceivers and registers, with 3-state outputs
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style K GDFP2-F24 or CDFP3-F24 24 Flat package L GDIP3-T24 or CDIP4-T24 24 Dual-in-line package 3 CQCC1-N28 28 Leadless square chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History