DLA - SMD-5962-89524
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 4 SRAM WITH OE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 December 1989 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (See 6.6) 64K × 4 CMOS static RAM 70 ns 02 (See 6.6) 64K × 4 CMOS static RAM 55 ns 03 (See 6.6) 64K × 4 CMOS static RAM 45 ns 04 (See 6.6) 64K × 4 CMOS static RAM 35 ns 05 (See 6.6) 64K × 4 CMOS static RAM 25 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (28-lead, 1.420" × .310" × .200"), dual-in-line package Y C-11 (28-terminal, .560" ×.358" × .120"), rectangular chip carrier package
Terminal voltage with respect to ground - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output current - - - - - - - - - - - - - - - - - - - - - - - 50 mA Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - 15°C/W Case Y - - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +150°C 1/
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage range (VIH) - - - - - - - - - - - - - 2.2 V dc to 6.0 V dc Low level input voltage range (VIL) - - - - - - - - - - - - - - −0.5 V dc to +0.8 V dc 2/ Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History