DIN EN 13433

Devices to prevent pollution by backflow of potable water - Mechanical disconnector, direct actuated - Family G, type A

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2006
Status: inactive
Page Count: 30
ICS Code (Drinking water): 13.060.20
ICS Code (Check valves): 23.060.50
scope:

This European Standard specifies, the dimensional, the physico-chemical, the design, the hydraulic, the mechanical and the acoustic characteristics of mechanical disconnector, direct actuated Family G, type A.

This European Standard is applicable to mechanical disconnector direct actuated in nominal sizes DN 8 up to DN 250, intended to prevent the return of water having lost its original sanitary and drinking qualities (called "polluted water" in this European Standard), into the potable water distribution system whenever the pressure of the latter is temporarily lower than in the polluted circuit.

This European Standard covers the mechanical disconnector direct actuated of PN 10 that are capable of working without modification or adjustment:

- at any pressure up to 1 MPa (10 bar);

- with any pressure variation up to 1 MPa (10 bar); 

- in permanent duty at a limit temperature of 65 °C and 90 °C for 1 h maximum.

It specifies also the test methods and requirements for verifying these characteristics, the marking and the presentation at delivery.

Document History

April 1, 2022
Devices to prevent pollution by backflow of potable water - Mechanical disconnector, direct actuated - Family G, type A
A description is not available for this item.
May 1, 2020
Devices to prevent pollution by backflow of potable water - Mechanical disconnector, direct actuated - Family G, type A; German and English version prEN 13433:2020
A description is not available for this item.
DIN EN 13433
May 1, 2006
Devices to prevent pollution by backflow of potable water - Mechanical disconnector, direct actuated - Family G, type A
This European Standard specifies, the dimensional, the physico-chemical, the design, the hydraulic, the mechanical and the acoustic characteristics of mechanical disconnector, direct actuated Family...

References

Advertisement