IEC 61000-4-24

Electromagnetic Compatibility (EMC) - Part 4: Testing and Measurement Techniques - Section 24: Test Methods for Protective Devices for HEMP Conducted Disturbance Basic EMC Publication

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 1997
Status: inactive
Page Count: 32
ICS Code (Electromagnetic compatibility (EMC)): 33.100
scope:

This section of IEC 61000-4 deals with methods for testing protective devices for HEMP conducted disturbance. It primarily covers testing of voltage breakdown and voltage-limiting characteristics but also methods to measure the residual voltage under HEMP conditions for the case of very fast changes of voltage (u) and current (i) as a function of time.

Document History

August 1, 2023
Electromagnetic compatibility (EMC) – Part 4-24: Testing and measurement techniques – Test methods for protective devices for HEMP conducted disturbance
This part of IEC 61000 deals with methods for testing protective devices for HEMP conducted disturbance. It includes two-terminal elements, such as gas discharge tubes, varistors, and two-port SPDs,...
August 1, 2023
AMENDMENT 1 Electromagnetic compatibility (EMC) – Part 4-24: Testing and measurement techniques – Test methods for protective devices for HEMP conducted disturbance
A description is not available for this item.
November 1, 2015
Electromagnetic compatibility (EMC) – Part 4-24: Testing and measurement techniques – Test methods for protective devices for HEMP conducted disturbance
This part of IEC 61000 deals with methods for testing protective devices for HEMP conducted disturbance. It includes two-terminal elements, such as gas discharge tubes, varistors, and two-port SPDs,...
IEC 61000-4-24
February 1, 1997
Electromagnetic Compatibility (EMC) - Part 4: Testing and Measurement Techniques - Section 24: Test Methods for Protective Devices for HEMP Conducted Disturbance Basic EMC Publication
This section of IEC 61000-4 deals with methods for testing protective devices for HEMP conducted disturbance. It primarily covers testing of voltage breakdown and voltage-limiting characteristics but...

References

Advertisement