IEC - 61000-4-24
Electromagnetic compatibility (EMC) – Part 4-24: Testing and measurement techniques – Test methods for protective devices for HEMP conducted disturbance
| Organization: | IEC |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 102 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
This part of IEC 61000 deals with methods for testing protective devices for HEMP conducted disturbance. It includes two-terminal elements, such as gas discharge tubes, varistors, and two-port SPDs, such as HEMP combination filters. It covers testing of voltage breakdown and voltage-limiting characteristics but also methods to measure the residual voltage and/or the residual current, peak rate of rise and root action for the case of very fast changes of voltage and current as a function of time.
This standard does not cover insertion loss measurement methods.
Document History