DLA - DSCC-VID-V62/04710
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 23 April 2004 |
| Status: | inactive |
| Page Count: | 15 |
Document History
July 12, 2016
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit bus transceiver and register with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C.
June 14, 2011
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit bus transceiver and register with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C.
DSCC-VID-V62/04710
April 23, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.