FORD - WSS-M96D45-A
HOSE, LOW PRESSURE, POWER STEERING RETURN
inactive
| Organization: | FORD |
| Publication Date: | 8 January 1998 |
| Status: | inactive |
| Page Count: | 10 |
Document History
December 14, 2010
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature...
September 13, 2006
HOSE, LOW PRESSURE, POWER STEERING RETURN **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature...
March 25, 1999
HOSE, LOW PRESSURE, POWER STEERING RETURN
1. SCOPE The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a...
WSS-M96D45-A
January 8, 1998
HOSE, LOW PRESSURE, POWER STEERING RETURN
A description is not available for this item.