FORD WSS-M96D45-A
HOSE, LOW PRESSURE, POWER STEERING RETURN **TO BE USED WITH FORD WSS-M99P1111-A**
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 13 September 2006 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature range of -40 to +150 °C when used under environmental working conditions. The hose also possesses good flexibility at -40 °C.
Document History
December 14, 2010
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature...
FORD WSS-M96D45-A
September 13, 2006
HOSE, LOW PRESSURE, POWER STEERING RETURN **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature...
March 25, 1999
HOSE, LOW PRESSURE, POWER STEERING RETURN
1. SCOPE The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a...
January 8, 1998
HOSE, LOW PRESSURE, POWER STEERING RETURN
A description is not available for this item.