DOT - FAA-E-2806

TERMINAL DOPPLER WEATHER RADAR (INCLUDES CHANGES 1 - 5)

active, Most Current
Buy Now
Organization: DOT
Publication Date: 15 December 1993
Status: active
Page Count: 149
scope:

Purpose. The primary mission of the TDWR is to enhance the safety of air travel through the timely detection and reporting of hazardous wind shear (6.2.23) in and near the terminal approach and departure zones of an airport. Specific sources of the hazardous wind shear which are to be detected are microbursts and gust fronts (6.2.22). The secondary mission to be met by the TDWR is to improve the management of air traffic in the terminal area through the forecast of gust front induced wind shifts (6.2.51) at the airport, detection of precipitation, and ultimately the detection of other hazardous weather phenomena including turbulence and tornadoes.

Document History

FAA-E-2806
December 15, 1993
TERMINAL DOPPLER WEATHER RADAR (INCLUDES CHANGES 1 - 5)
Purpose. The primary mission of the TDWR is to enhance the safety of air travel through the timely detection and reporting of hazardous wind shear (6.2.23) in and near the terminal approach and...

References

Advertisement