DS/EN 60898/A19

Circuit-breakers for overcurrent protection for household and similar installations

inactive
Organization: DS
Publication Date: 18 August 2000
Status: inactive
Page Count: 6
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A. These circuit-breakers are intended for the protection against overcurrents of wiring installations of buildings and similar applications; they are designed for use by uninstructed people and for not being maintained.

Document History

August 29, 2000
Circuit-breakers for overcurrent protection for household and similar installations
Applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not...
DS/EN 60898/A19
August 18, 2000
Circuit-breakers for overcurrent protection for household and similar installations
Applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not...
June 28, 2000
Circuit-breakers for overcurrent protection for household and similar installations
Applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not...
August 14, 1997
Circuit-breakers for overcurrent protection for household and similar installations
Applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not...
August 4, 1997
Circuit-breakers for overcurrent protection for household and similar installations
Applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not...
Advertisement