DS/EN 60898/A18
Circuit-breakers for overcurrent protection for household and similar installations
| Organization: | DS |
| Publication Date: | 28 June 2000 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A. These circuit-breakers are intended for the protection against overcurrents of wiring installations of buildings and similar applications; they are designed for use by uninstructed people and for not being maintained.
Document History