DLA - SMD-5962-89655
MICROCIRCUIT, LINEAR, 12-BIT CMOS, HIGH-SPEED A/D CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 December 1989 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be. as shown in the following example:
The device types share identify the circuit function as follows:
Device type Generic number Circuit function Linearity Conversion time (max) 01 AD7672TQ10 12-bit CMOS ADC 11-bit 10 µs 02 AD7672UQ10 12-bit CMOS ADC 12-bit 10 µs 03 AD7672TQ05 12-bit CMOS ADC 11-bit 5.0 µs 04 AD7672UQ05 12-bit CMOS ADC 12-bit 5.0 µs
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
0utline letter Case outline L D-9 (24-read, 1.280" × .310" × .200") dual-in-line package
VDD to DGND - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc VSS to DGND - - - - - - - - - - - - - - - - - - - - - - +0.3 V dc to −17 V dc AGND to DGND- - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V dc AIN1, AIN2 to AGND- - - - - - - - - - - - - - - - - - - −15 V dc to +15 V dc Digital input voltage to DGND: (CLKIN, [C bar][S bar], [R bar][D bar]) - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V dc Digital output voltage to DGND: (DB11−DB0, [B bar][U bar][S bar][Y bar], CLK[O bar][U bar][T bar])- - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - +300°C Power dissipation (PD) TA ≤ 75°C - - - - - - - - - - - - 1.0 W 1/ Thermal resistance, Junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - +175°C
Operating voltage range: Positive supply (VDD) - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Negative supply (VSS) - - - - - - - - - - - - - - −10.8 V dc to −13.2 V dc Clock frequency (fCLK): Device types 01 and 02- - - - - - - - - - - - - 1.25 MHz Device types 03 and 04- - - - - - - - - - - - - 2.5 MHz Reference input voltage - - - - - - - - - - - - - - −5.0 V dc Analog input voltage ranges (AIN) (applies to slow memory mode) - - - - - - - - - - 0 to +5.0 V dc, 0 to + 10 V dc and ±5.0 V dc Operating ambient temperature range (TA)- - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History