ASTM International - ASTM D2693-07(2012)

Standard Specification for Ethylene Glycol (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2012
Status: inactive
Page Count: 2
ICS Code (Solvents): 87.060.30
scope:

1.1 This specification covers ethylene glycol for use in the preparation of surface coatings.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.

1.4 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet.

abstract:

This specification establishes the properties and requirements for ethylene glycol for use in the preparation of surface coatings. The material shall be appropriately sampled and tested, and shall... View More

Document History

January 1, 2022
Standard Specification for Ethylene Glycol
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
ASTM D2693-07(2012)
July 1, 2012
Standard Specification for Ethylene Glycol (Withdrawn 2021)
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
June 1, 2007
Standard Specification for Ethylene Glycol
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
July 10, 2002
Standard Specification for Ethylene Glycol
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 The following applies to all specified limits in this standard; for purposes of determining...
November 10, 1997
Standard Specification for Ethylene Glycol
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet.
Advertisement