DS/ISO 7864
Sterile hypodermic needles for single use
inactive, Most Current
| Organization: | DS |
| Publication Date: | 23 June 1994 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
The standard specifies requirements for sterile hypodermic needles for single use of nominal diameters 0,3 mm and 1,2 mm. It does not apply to dental needles.
Document History
DS/ISO 7864
June 23, 1994
Sterile hypodermic needles for single use
The standard specifies requirements for sterile hypodermic needles for single use of nominal diameters 0,3 mm and 1,2 mm. It does not apply to dental needles.
October 25, 1991
Sterile hypodermic needles for single use
The standard specifies requirements for sterile hypodermic n eedles for single use.