DS/EN ISO 7864

Sterile hypodermic needles for single use – Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 September 2016
Status: active
Page Count: 40
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

ISO 7864:2016 specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own standard such as dental needles and pen needles.

Document History

DS/EN ISO 7864
September 14, 2016
Sterile hypodermic needles for single use – Requirements and test methods
ISO 7864:2016 specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own...
January 17, 1996
Sterile hypodermic needles for single use
The standard specifies requirements for sterile hypodermic needles for single use. It does not apply to dental needles.
Sterile hypodermic needles for single use - Requirements and test methods (ISO/DIS 7864:2014)
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by...
Sterile hypodermic needles for single use - Requirements and test methods (ISO/FDIS 7864:2016)
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by...

References

Advertisement