DSF/PREN ISO 7864 REV

Sterile hypodermic needles for single use - Requirements and test methods (ISO/DIS 7864:2014)

pending
Organization: DS
Status: pending
Page Count: 37
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own standard such as dental needles and pen needles.

Document History

September 14, 2016
Sterile hypodermic needles for single use – Requirements and test methods
ISO 7864:2016 specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own...
January 17, 1996
Sterile hypodermic needles for single use
The standard specifies requirements for sterile hypodermic needles for single use. It does not apply to dental needles.
DSF/PREN ISO 7864 REV
Sterile hypodermic needles for single use - Requirements and test methods (ISO/DIS 7864:2014)
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by...
Sterile hypodermic needles for single use - Requirements and test methods (ISO/FDIS 7864:2016)
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by...
Advertisement