DS/EN ISO 7864
Sterile hypodermic needles for single use
inactive
| Organization: | DS |
| Publication Date: | 17 January 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
The standard specifies requirements for sterile hypodermic needles for single use. It does not apply to dental needles.
Document History
September 14, 2016
Sterile hypodermic needles for single use – Requirements and test methods
ISO 7864:2016 specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own...
DS/EN ISO 7864
January 17, 1996
Sterile hypodermic needles for single use
The standard specifies requirements for sterile hypodermic needles for single use. It does not apply to dental needles.
Sterile hypodermic needles for single use - Requirements and test methods (ISO/DIS 7864:2014)
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by...
Sterile hypodermic needles for single use - Requirements and test methods (ISO/FDIS 7864:2016)
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by...