GMW3056

Hydraulic Brake Hose Assembly

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2000
Status: inactive
Page Count: 25
scope:

1 Scope

This specification defines the requirements for hy-draulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 120 C, and operating pressures up to 20.7 MPa.

Document History

August 1, 2019
Hydraulic Brake Hose Assembly
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to...
April 1, 2016
Hydraulic Brake Hose Assembly
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to...
October 1, 2012
Hydraulic Brake Hose Assembly
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to...
April 1, 2002
Hydraulic Brake Hose Assembly
1 Scope This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 120 C, and operating pressures up to...
June 1, 2001
Hydraulic Brake Hose Assembly
1 Scope This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 120 - C, and operating pressures up...
GMW3056
June 1, 2000
Hydraulic Brake Hose Assembly
1 Scope This specification defines the requirements for hy-draulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 120 C, and operating pressures up...

References

Advertisement