GMW3056
Hydraulic Brake Hose Assembly
inactive
Buy Now
| Organization: | GMW |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 25 |
scope:
1 Scope
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 120 C, and operating pressures up to 20.7 MPa.
Document History
August 1, 2019
Hydraulic Brake Hose Assembly
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to...
April 1, 2016
Hydraulic Brake Hose Assembly
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to...
October 1, 2012
Hydraulic Brake Hose Assembly
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to...
GMW3056
April 1, 2002
Hydraulic Brake Hose Assembly
1 Scope This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 120 C, and operating pressures up to...
June 1, 2001
Hydraulic Brake Hose Assembly
1 Scope This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 120 - C, and operating pressures up...
June 1, 2000
Hydraulic Brake Hose Assembly
1 Scope This specification defines the requirements for hy-draulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 120 C, and operating pressures up...