DLA - SMD-5962-89557

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 March 1989
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACT564 Octal D-type flip-flop with three state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead .540" × .300" × .100"), flat package 2 C-2 (20-terminal .358" × .358" × .100"), square chip carrier package

Supply voltage range 1/ - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage 1/ - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5V dc DC output voltage 1/ - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5V dc Clamp diode current - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - ±50 mA DC VCC or GND current (per pin) - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Input voltage - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - −55°C to +125°C Input rise or fall times: VCC = 4.5 V to 5.5 V - - - - - - - - - - - - - - 0 to 8 ns/V Minimum setup time, Dn to CP (ts): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 3.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - 3.5 ns

Minimum hold time, Dn to CP (th): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 2.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - 2.5 ns Minimum pulse width CP (tw): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - 5.0 ns Maximum frequency, (fmax): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 85 MHz TC = −55;°C to +125°C, VCC = 4.5 V - - - - - - 65 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 27, 2023
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
May 25, 2016
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 12, 2010
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 11, 2003
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89557
March 7, 1989
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement