CENELEC - EN 60249-2-19

Base Materials for Printed Circuits Part 2: Specifications Specification No. 19: Thin Bismaleimide/ Triazine Modified Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability for Use in the Fabrication of Multilayer Printed Boards (IEC 249-2-19: 1992/A1:1993) (Includes AMD 1)

inactive
Organization: CENELEC
Publication Date: 1 January 1993
Status: inactive
Page Count: 30
ICS Code (Printed circuits and boards): 31.180

Document History

July 1, 1993
Base Materials for Printed Circuits Part 2: Specifications Specification No. 19: Thin Bismaleimide/Triazine Modified Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability for Use in the Fabrication of Multilayer Printed Boards
A description is not available for this item.
EN 60249-2-19
January 1, 1993
Base Materials for Printed Circuits Part 2: Specifications Specification No. 19: Thin Bismaleimide/ Triazine Modified Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability for Use in the Fabrication of Multilayer Printed Boards (IEC 249-2-19: 1992/A1:1993) (Includes AMD 1)
A description is not available for this item.
Advertisement