DLA - SMD-5962-95607

MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE OUTPUT WITH INTEGRAL EMI FILTER, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 30 October 1997
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes, class D (lowest high reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended to use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 5, 2006
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE OUTPUT WITH INTEGRAL EMI FILTER, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 13, 1998
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE OUTPUT WITH INTEGRAL EMI FILTER, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-95607
October 30, 1997
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE OUTPUT WITH INTEGRAL EMI FILTER, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest high reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement