DLA - SMD-5962-92177
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 8-BIT BIDIRECTIONAL TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 December 1993 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54ACQ245 Octal bidirectional transceiver with three-state outputs.
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
R GDIP1-T20 or CDIP2-T20 20 Dual-in-line
S GDFP2-F20 or CDFP3-F20 20 Flat pack
2 CQCC1-N20 20 Leadless-chip-carrie
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range(VOUT)- - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC input clamp current (IIK) (VIN = −0.5 V and VCC + 0.5 V)- - - - ±20 mA DC output clamp current (IOK) (VOUT = −0.5 V and VCC + 0.5 V)- - - ±20 mA DC output current (IOUT) per output pin - - - - - - - - - - - - - ±50 mA DC VCC GND current (ICC, IGND) per pin- - - - - - - - - - - - - - - ±400 mA Storage temperature range (TSTG) - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Input voltage range (VIN)- - - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT)- - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Minimum high level input voltage (VIH): VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 2.10 V VCC = 3.6 V - - - - - - - - - - - - - - - - - - - - - - - - - - 2.52 V VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 3.15 V VCC = 5.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 3.85 V Maximum low level input voltage (VIL): VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 0.90 V VCC = 3.6 V - - - - - - - - - - - - - - - - - - - - - - - - - - 1.08 V VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 1.35 V VCC = 5.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 1.65 V Case operating temperature range (TC) - - - - - - - - - - - - - - −55°C to +125°C Input edge rate (ΔV/Δt) maximum: (from VIN = 0.3VCC to 0.7VCC, 0.7VCC to 0.3VCC) - - - - - - - - 125 mV/ns Maximum high level output current (IOH): VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - −12 mA VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - −24 mA Maximum low level output current (IOL): VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - +12 mA VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - +24 mA
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - XX percent 4/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History