DLA - SMD-5962-96741

MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER

inactive
Organization: DLA
Publication Date: 29 October 1997
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 ACT4455 +5 V, single channel, MIL-STD-1553 transceiver (standby low) 02 ACT4459 +5 V, single channel, MIL-STD-1553 transceiver (standby high)

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style 3 CQCC1-N28 28 Leadless chip carrier

The lead finish shall be as specified in MIL-PRF-38534.

Supply voltage range (VCC) ......................... −0.3 V dc to +7.0 V dc Logic input voltage range .......................... −0.3 V dc to +5.5 V dc Receiver differential input voltage ................ 10 Vp-p Driver peak output current ......................... +1.0 A Power dissipation (PD): Total hybrid (standby)............................ 200 mW Total hybrid (100% duty cycle) ................... 2W Storage temperature range ......................... −65°C to + 150°C Lead temperature (soldering, 10 seconds) .......... +300°C Junction temperature (TJ) ......................... +135°C Thermal resistance, junction-to-case (θJC) ........ 5°C/W Thermal resistance, case-to-air (θCA) ............. 20°C/W (still air)

Supply voltage range (VCC) ......................... +4.75 V dc to +5.5 V dc Logic input voltage range .......................... 0 V dc to +5.0 V dc Receiver differential voltage ...................... 8.0 Vp-p Driver peak output current ......................... 800 mA Maximum serial data rate ........................... 1.0 MHz Case operating temperature range (TC) .............. −55°C to + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 5, 2018
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 2, 2011
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 24, 2005
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-96741
October 29, 1997
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement