ASTM International - ASTM B801-16
Standard Specification for Concentric-Lay-Stranded Conductors of 8000 Series Aluminum Alloy for Subsequent Covering or Insulation
| Organization: | ASTM International |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers aluminum alloys in the 8000 series cited in B800 in tempers "0" and H1X or H2X bare compact-round, compressed and conventional concentric-lay-stran
1.2 The SI values for resistivity are regarded as standard. For all other properties, the inch-pound units are regarded as standard and the SI units may be approximate.
1.3 Sealed conductors that are intended to prevent longitudinal water propagation are also permitted within the guidelines of this specification.
abstract:
This specification covers aluminum alloys in the 8000 series in tempers "0" and H1X or H2X bare compact-round, compressed and conventional concentric-lay-stran
Document History