DLA - SMD-5962-88687 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, BUS TRANSCEIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 March 1992
Status: inactive
Page Count: 12
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-B83, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AS652 Octal bus transceivers and registers, noninverting, three-state

The case outlines shall be as designated in appendix C of MIL-14-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, 0.460" × 0.460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range: Control inputs - - - - - - - - - - - - - - - - - - - - −1.2 V at −18 mA to +7.0 V I/O ports - - - - - - - - - - - - - - - - - - - - - - −1.2 V at −18 mA to +5.5 V Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD 1/ - - - - - - - - - - - - 1160.5 Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - 175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum. Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Pulse duration (tW): CBA or CAB high - - - - - - - - - - - - - - - - - - - 6.0 ns minimum CBA or CAB low - - - - - - - - - - - - - - - - - - - 7.0 ns minimum Setup time before CAB rising or CBA rising (ts)- - - - - 7.0 ns minimum Hold time after CAB rising or CBA rising (th)- - - - - - 0 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 26, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 7, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 20, 2000
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88687 REV A
March 16, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, BUS TRANSCEIVERS, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-B83, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 4, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement