NEMA TC 3

Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2004
Status: inactive
Page Count: 24
scope:

This standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, and other fittings, based on the outside diameters given in NEMA Standards Publication No. TC 2-2002.

Included in this publication are requirements for materials, workmanship, dimensions, physical properties, couplings, female adaptors, male terminals, junction box adapters, reducers, caps and end-bells. Methods of marking, inspection, and practices for indicating compliance with these standards are also given. Junction boxes and access fittings are not included.

NOTE - The values stated in U.S. Customary units are to be regarded as the standard.

 

Document History

January 1, 2021
Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing
This Standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, or other fittings, based on the outside...
January 1, 2016
Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing
This standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, or other fittings, based on the outside...
January 1, 2015
Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing
This standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, and other fittings, based on the outside...
January 1, 2013
Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing
This standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, and other fittings, based on the outside...
NEMA TC 3
January 1, 2004
Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing
This standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, and other fittings, based on the outside...
January 1, 1999
PVC Fittings for Use with Rigid PVC Conduit and Tubing
These standards cover polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, and other fittings, based on the outside...
January 1, 1990
PVC Fittings for Use with Rigid PVC Conduit and Tubing
A description is not available for this item.
January 1, 1982
PVC FITTING FOR USE WITH RIGID PVC CONDUIT AND TUBING; REVISION 1 - SEPTEMBER 1984 (RESCINDED)
A description is not available for this item.
January 1, 1978
PVC Fittings for Use with Rigid PVC Conduit and Tubing
These standards cover PVC plastic fittings intended to be joined in the field by means of a sol¬vent cement system to the following types of rigid conduit, tubing, and other fittings, based on the...

References

Advertisement