ASTM International - ASTM C126-99

Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 5
ICS Code (Refractories): 81.080
scope:

1.1 This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the addition of grog or other mixtures, having a finish consisting of a ceramic glaze fused to the body at above 1500°F (655°C) making them inseparable, excluding natural salt-glazed ware. Two grades, based on permissible variation in face dimensions, and two types are covered, as follows:

1.1.1 Grade S (select) , for use with comparatively narrow mortar joints.

1.1.2 Grade SS (select sized or ground edge) , for use where variation of face dimension must be very small.

1.1.3 Type I (single-faced units) , for general use where only one finished face will be exposed.

1.1.4 Type II (two-faced units) , for use where two opposite finished faces will be exposed.

1.2 The property requirements of this specification apply at the time of purchase. The use of results from testing of brick and tile extracted from masonry structures for determining conformance or nonconformance to the property requirements (Section 5) of this standard is beyond the scope of this specification.

1.3 Brick and tile covered by this specification are manufactured from clay, shale, or similar naturally occurring substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop sufficient fired bond between the particulate constituents to provide the strength requirements of this specification. (See firing and fired bond in Terminology C43.)

1.4 The following precautionary caveat pertains only to the test portion (Section 16) of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2022
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the...
December 1, 2019
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
December 1, 2018
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
December 1, 2017
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
June 1, 2016
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
March 1, 2015
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
February 1, 2014
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
June 1, 2013
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
December 1, 2012
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
June 1, 2012
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
July 1, 2011
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
August 1, 2010
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the addition...
June 1, 2009
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
May 15, 2005
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the...
ASTM C126-99
October 10, 1999
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the...
January 1, 1971
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, And Solid Masonry Units
A description is not available for this item.
Advertisement