NPFC - MIL-M-38510/12

MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 20 August 1985
Status: inactive
Page Count: 56
scope:

This specification covers the requirements for monolithic silicon, TTL, monostable multivibrator microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device types shall be as follows:

Device type Circuit 01 Single monostable multivibrator, with Schmitt trigger input 02 Single retriggerable monostable multivibrator with clear 03 Dual retriggerable monostable multi- vibrator with clear 04 One shot multivibrator 05 Dual one shot multivibrator

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Letter Case outline, (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat-package B F-3 (14-lead, 3/16" × ¼"), flat-package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat-package E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat-package

Supply voltage range - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range - - - - - - - - −1.5 V dc at −12 mA to 5.5 V dc Storage temperature range - - - - - −65°C to +150°C Maximum power dissipation (PD), per multivibrator 1/ - - - - - - - - 220 mW for 01; 170 mW for 02; 190 mW for 03; 138 mW for 04; and 143 mW for 05

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, (RBE-2) Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Lead temperature (soldering, 10 seconds)- - - - +300°C Thermal resistance, junction-to-case (θJC): Cases A, B, C, D, E, F- - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) 2/- - - - - - - - - - +175°C

Supply voltage(VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - - - - - - - - - - - 2.4 V dc Maximum low level input voltage (VIL) - - - - - - - - - - - - - - - - - - - .4 V dc Normalized fanout (each output) 3/ - - - - - - 10 maximum (device type 01) 10 maximum (device types 02 and 03, low level logic) 20 maximum (device types 02 and 03, high level logic) 6 maximum (device type 04, low level logic) 12 maximum (device type 04, high level logic) 8 maximum (device type 05, low level logic) 16 maximum (device type 05, high level logic) Case operating temperature range (TC) - - - - −55°C to +125°C Input pulse rise/fall time, (device type 01) Schmitt input (B) - - - - - - - - - - - - 1 V/s maximum Positive gains threshold voltage (VT+) - - - - - - - - - - - - - - - - - 2.0 V maximum Negative gains threshold voltage (VT−) - - - - - - - - - - - - - - - - - 0.8 V maximum Logic inputs (A1,A2)- - - - - - - - - - - 1 V/µs maximum Input data setup time, (tSETUP) Device type 01- - - - - - - - - - - - - - - 60 ns minimum Device types 02, 03, 04, and 05 - - - - - - 40 ns minimum Input data hold time, (tHOLD) Device type 01- - - - - - - - - - - - - - - 0 Device types 02, 03, 04, and 05 - - - - - - 40 ns minimum External timing resistance Device type 01- - - - - - - - - - - - - - - 30 kΩ maximum Device types 02, 03, 04, and 05 - - - - - - 5 kΩ minimum to 25 kΩ maximum

intended Use:

Microcircuits conforming to this specification are intended for original equipment, design application and logistic support of existing equipment.

Document History

September 30, 2014
Microcircuits, Digital, Bipolar, TTL, Monostable Multivibrators, Monolithic Silicon
A description is not available for this item.
December 16, 2009
Microcircuits, Digital, Bipolar, TTL, Monostable Multivibrators, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, bipolar, TTL, monostable multivibrators microcircuits. Two product assurance classes and a choice of case outlines and lead...
February 22, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, bipolar, TTL, monostable multivibrators microcircuits. Two product assurance classes and a choice of case outlines and lead...
December 16, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, bipolar, TTL, monostable multivibrators microcircuits. Two product assurance classes and a choice of case outlines and lead...
February 27, 2001
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
September 7, 1995
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
November 17, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/12
August 20, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
This specification covers the requirements for monolithic silicon, TTL, monostable multivibrator microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
September 14, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
February 29, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
August 20, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
March 27, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
April 4, 1980
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
September 6, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
December 15, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
September 14, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
February 25, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
January 6, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
September 4, 1974
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
May 1, 1974
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
October 15, 1973
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
February 16, 1973
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.
September 30, 1971
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, MONOSTABLE MULTIVIBRATORS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement