DLA - SMD-5962-90712 REV C

MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 March 1995
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX690 Microprocessor watchdog/battery switchover/reset generator 02 MAX692 Microprocessor watchdog/battery switchover/reset generator 03 MAX694 Microprocessor watchdog/battery switchover/reset generator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 dual-in-line H GDFP1-F10 or CDFP2-F10 10 flat package X CDFP3-F10 10 flat package 2 CQCC1-N20 20 square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - −0.3 V dc to +6.0 V dc Battery voltage range (VBATT) - - - - - - - - - - −0.3 V dc to +6.0 V dc All other inputs - - - - - - - - - - - - - - - - - −0.3 V dc to (VOUT + 0.5 V) Input current VCC - - - - - - - - - - - - - - - - - - - - - - +200 mA VBATT - - - - - - - - - - - - - - - - - - - - - +50 mA GND - - - - - - - - - - - - - - - - - - - - - - +20 mA Output current VOUT - - - - - - - - - - - - - - - - - - - - - - Short circuit protected All other outputs - - - - - - - - - - - - - - - +20 mA Rate-of-rise, VBATT, VCC - - - - - - - - - - - - - +100 V/µs Storage temperature range - - - - - - - - - - - - −65°C to +160°C Continuous total power dissipation (PD) (TA = +70°C) 2/: H and X package - - - - - - - - - - - - - - - - 421 mW P package - - - - - - - - - - - - - - - - - - - 640 mW 2 package - - - - - - - - - - - - - - - - - - - 727 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): H and X package - - - - - - - - - - - - - - - - - 190°C/W P package - - - - - - - - - - - - - - - - - - - - 125°C/W 2 package - - - - - - - - - - - - - - - - - - - - 110°C/W

Supply voltage (VCC): Device types 01 and 03 - - - - - - - - - - - - - 4.75 V dc to 5.5 V dc Device type 02 - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Battery voltage (VBATT) - - - - - - - - - - - - - 2.8 V Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 13, 2022
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
October 3, 2016
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 19, 2004
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90712 REV C
March 24, 1995
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
November 29, 1994
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
A description is not available for this item.
March 24, 1994
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
A description is not available for this item.
March 26, 1992
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement