DS/EN 60317-30/A2
Specifications for particular types of winding wires - Part 30: Polyimide enamelled rectangular copper wire, class 220
inactive, Most Current
| Organization: | DS |
| Publication Date: | 6 January 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Wires): | 29.060.10 |
scope:
This Standard specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a minimum temperature index of 220 and a heat shock temperature of at least 240 °C.
Document History
DS/EN 60317-30/A2
January 6, 2006
Specifications for particular types of winding wires - Part 30: Polyimide enamelled rectangular copper wire, class 220
This Standard specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a minimum...
December 23, 1999
Specifications for particular types of winding wires - Part 30: Polyimide enamelled rectangular copper wire, class 220
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that...
October 22, 1997
Specifications for particular types of winding wires - Part 30: Polyimide enamelled rectangular copper wire, class 220
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that...