DS/EN 60317-30/A1

Specifications for particular types of winding wires - Part 30: Polyimide enamelled rectangular copper wire, class 220

inactive
Organization: DS
Publication Date: 23 December 1999
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a minimum temperature index of 220 and a heat shock temperature of at least 240 °C.

Document History

January 6, 2006
Specifications for particular types of winding wires - Part 30: Polyimide enamelled rectangular copper wire, class 220
This Standard specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a minimum...
DS/EN 60317-30/A1
December 23, 1999
Specifications for particular types of winding wires - Part 30: Polyimide enamelled rectangular copper wire, class 220
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that...
October 22, 1997
Specifications for particular types of winding wires - Part 30: Polyimide enamelled rectangular copper wire, class 220
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that...
Advertisement