DLA - SMD-5962-95601 REV A

MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 22 May 1996
Status: inactive
Page Count: 17

Document History

March 10, 2020
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
September 18, 2014
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 16, 2006
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 14, 2005
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 11, 1998
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-95601 REV A
May 22, 1996
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 17, 1995
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement