DLA - SMD-5962-90976

MICROCIRCUIT, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 256 BYTES OF ON CHIP DATA RAM, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 4 November 1992
Status: active
Page Count: 27
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B. and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non RHA device.

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 80C51FB CHMOS single chip 8-bit microcontroller 02 80C51FB-16 CHMOS single-chip 8-bit microcontroller

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for NON-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style T See figure 1 44 J-leaded ceramic chip carrier U CQCCI-N44 44 Square leadless chip carrier X GDIP1-T40 or 40 Dual-in-line CDIP2-T40 Z See figure 1 44 Gullwing-lead ceramic chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, or C are considered acceptable and interchangeable without preference.

Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Voltage on [E bar][A bar]/Vpp pin to VSS .. . . . . . . . . . . . . . . . . . . . 0.0 V dc to + 13.0 V dc Voltage on any other pin to VSS . . . . . . . . . . . . . . . −0.5 V dc to +6.5 V dc Maximum IOL per I/O pin . . . . . . . . . . . . . . . . . . . 15 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . . . . 1.5 W 1/ Lead temperature (soldering 10 seconds) . . . . . . . . . . . 265°C Thermal resistance, Junction-to-case (θJC): Cases U and X . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Cases T and Z . . . . . . . . . . . . . . . . . . . . . . . 14°C/W Junction temperature . . . . . . . . . . . . . . . . . . . . . +150°C

Case Operating Temperature Range . . . . . . . . . . . . . . . −55°C to +125°C 2/ Supply Voltage, VCC . . . . . . . . . . . . . . . . . . . . . +4.0 V dc to 6.0 V dc Oscillator frequency: Device 01 . . . . . . . . . . . . . . . . . . . . . . . . . 3.5 MHz to 16 MHz Device 02 . . . . . . . . . . . . . . . . . . . . . . . . . 3.5 MHz to 16 MHz

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-90976
November 4, 1992
MICROCIRCUIT, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 256 BYTES OF ON CHIP DATA RAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement