CENELEC - EN 50470-3
Electricity metering equipment (a.c.) Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
June 1, 2022
Electricity metering equipment - Part 3: Particular requirements - Static meters for AC active energy (class indexes A, B and C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to...
EN 50470-3
October 1, 2006
Electricity metering equipment (a.c.) Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
A description is not available for this item.
October 1, 2006
Electricity metering equipment (a.c.) Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
This European Standard applies to newly manufactured static watt-hour meters intended for residential, commercial and light industrial use, of class indexes A, B and C, for the measurement of...