DLA - SMD-5962-88766

MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT CMOS DIGITAL TO ANALOG CONVERTER WITH, OUTPUT AMPLIFIER AND REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 October 1998
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 AD7245A 12-Bit CMOS DAC with output amplifier and reference; parallel loading structure 02 AD7248A 12-Bit CMOS DAC with output amplifier and reference; 8+4 loading structure

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style 3 CQCC1-N28 28 Square leadless chip carrier L GDIP3-T24 or CDIP4-T24 24 Dual-in-line R GDIP1-T20 or CDIP2-T20 20 Dual-in-line

The lead finish is as specified in MIL-PRF-38535, appendix A.

Positive supply voltage (VDD) to AGND −0.3 V dc to +17.0 V dc Positive supply voltage (VDD) to DGND −0.3 V dc to +17.0 V dc VDD to VSS −0.3 V dc to +34.0 V dc AGND to DGND −0.3 V dc to VDD Digital input voltage to DGND −0.3 V dc to VDD + 0.3 V dc VOUT to AGND VSS to VDD VOUT to VSS 0 V dc to +24.0 V dc VOUT to VDD −32 V to 0 V dc Voltage reference output (REF OUT) to AGND 0 V to VDD Power dissipation to +75°C 2/ 450 mW Storage temperature −65°C to +150°C Lead temperature (soldering,10 sec) +300°C

Single supply: Positive supply voltage (VDD) +15 V ±5% Negative supply voltage (VSS) 0 V AGND = DGND 0 V Dual supply: Positive supply voltage (VDD) +12 V to +15 V ±5% Negative supply voltage (VSS) −12 V to −15 V ±5% AGND = DGND 0 V Load resistance (RL) 2 kΩ to GND Load capacitance (CL) 100 pF to GND REF OUT unloaded Ambient operating temperature range −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 5, 2022
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT CMOS DIGITAL TO ANALOG CONVERTER WITH OUTPUT AMPLIFIER AND REFERENCE, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 16, 2016
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT CMOS DIGITAL TO ANALOG CONVERTER WITH OUTPUT AMPLIFIER AND REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 14, 2004
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT CMOS DIGITAL TO ANALOG CONVERTER WITH, OUTPUT AMPLIFIER AND REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88766
October 14, 1998
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT CMOS DIGITAL TO ANALOG CONVERTER WITH, OUTPUT AMPLIFIER AND REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...

References

Advertisement