IEC 60534-5

Industrial-process control valves – Part 5: Marking

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2004
Status: active
Page Count: 26
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 60534 specifies mandatory and supplementary markings of control valves. Some mandatory markings may be inappropriate for some valves of special design, and some supplementary markings may be appropriate only to specific types of control valves. It is recommended that the marking of all valves conform to this standard whenever possible unless otherwise agreed between the manufacturer and purchaser.

Mandatory markings should be located in such a way that markings remain permanent. Mandatory markings shall be integral with the valve body or on a marking plate (distinct from an identification plate) securely fixed to the body.

The location of supplementary markings is also specified. Usually, these are on an identification plate.

Document History

IEC 60534-5
February 1, 2004
Industrial-process control valves – Part 5: Marking
This part of IEC 60534 specifies mandatory and supplementary markings of control valves. Some mandatory markings may be inappropriate for some valves of special design, and some supplementary...
January 1, 1982
Industrial-Process Control Valves Part 5: Marking
A description is not available for this item.

References

Advertisement