DLA - SMD-5962-90980 REV A
MICROCIRCUIT, LINEAR, PRECISION FAST SETTLING, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 December 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices. When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devises shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD843 Precision, fast settling, operational amplifier
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line package X See figure 1 12 Can 2 CQCC1-N20 20 Square leadless chip carrier package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Voltage between V+ and V− terminals - - - - - - - - - - - - - - - - - - - - 36 V dc Differential input voltage - - - - - - - - - - - - - - - - - - - - - - - - ±6.0 V dc Voltage at either input terminal - - - - - - - - - - - - - - - - - - - - - V+ to V− Peak output current (<10% duty cycle) - - - - - - - - - - - - - - - - - - - 100 mA Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD): Case P - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1.3 W 3/ Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1.5 W 3/ Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1.0 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Case P - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 22°C/W Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 65°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 35°C/W Thermal resistance, junction-to-ambient (ΘJA): Case P - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 110°C/W Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 80°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - +175°C
Positive supply voltage range (V+) - - - - - - - - - - - - - - - - - - - +4.5 V dc to +15 V dc Negative supply voltage range (V−) - - - - - - - - - - - - - - - - - - - −4.5 V dc to −15 V dc Common mode input voltage (VCM) - - - - - - - - - - - - - - - - - - - - ±10 V Load resistance (RL) - - - - - - - - - - - - - - - - - - - - - - - - - - 500Ω Ambeint temperature range (TA) - - - - - - - - - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History