BSI - BS EN 2886
Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 December 1996 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
February 28, 2023
Aerospace series - Screw, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature) /235 Degrees Celsius
A description is not available for this item.
BS EN 2886
December 15, 1996
Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.