NPFC - MIL-M-38510/333

MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 13 November 1987
Status: inactive
Page Count: 12
scope:

This specification covers the detail requirements for monolithic silicon, Advanced Schottky TTL, positive NOR logic gate microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Quadruple, 2-input positive NOR gate

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼", flat package) B F-3 (14-lead, 3/16" × ¼", flat package) C D-1 (14-lead, ¼" × ¾", dual-in-line package) D F-2 (14-lead, ¼" × ⅜", flat package) X C-2A (20-terminal, .350" × .350"), square chip carrier package) 2 C-2 (20-terminal, .350" × .350", square chip carrier package)

Supply voltage range- - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - −1.2 V at −18 mA to +7.0 V Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation per device (PD) 1/- - - - - - - - - - - 72 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases A, B, C, D, X, and 2- - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) 2/ - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage (VIH) - - - - - 2.0 V Maximum low level input voltage (VIL) - - - - - 0.8 V Normalized fanout (each output) 2/ At low-logic level- - - - - - - 33 maximum At high-logic level - - - - - - 50 maximum Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar Advanced Schottky TTL, Nor Gates, Monolithic Silicon
A description is not available for this item.
June 5, 2018
Microcircuits, Digital, Bipolar Advanced Schottky TTL, Nor Gates, Monolithic Silicon
A description is not available for this item.
August 23, 2013
Microcircuits, Digital, Bipolar Advanced Schottky TTL, Nor Gates, Monolithic Silicon
A description is not available for this item.
November 13, 2008
Microcircuits, Digital, Bipolar Advanced Schottky TTL, Nor Gates, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, Advanced Schottky TTL, positive NOR logic gate microcircuits. Two product assurance classes and a choice of case outlines and...
December 10, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, Advanced Schottky TTL, positive NOR logic gate microcircuits. Two product assurance classes and a choice of case outlines and...
July 8, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
October 29, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/333
November 13, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, Advanced Schottky TTL, positive NOR logic gate microcircuits. Two product assurance classes and a choice of case outlines and...
July 9, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
August 11, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
December 6, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
May 19, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR ADVANCED SCHOTTKY TTL, NOR GATES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement