DLA - SMD-5962-92050

MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER

inactive
Organization: DLA
Publication Date: 26 January 1993
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non RHA device.

The device type(s) shall identify the circuit function as follows:

Device Accuracy type Generic number Circuit function Frequency ±1 LSB 01 SDC-14543-112 14-bit, 2 V direct resolver converter 400Hz 4 min 02 SDC-14548-112 14/16-bit, 2 V direct resolver converter 400Hz 4 min 03 SDC-14548-114 14/16-bit, 2 V direct resolver converter 400Hz 2 min

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 26 Rectangular

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specification when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (VCC) - - - - - - - - - - - - - - - - +7.0 V dc Negative supply voltage (VEE) - - - - - - - - - - - - - - - - −7.0 V dc Reference input voltage - - - - - - - - - - - - - - - - - - - 35 V rms Digital input voltage range - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Power dissipation, TA = +125°C (PD) - - - - - - - - - - - - - 170 mW Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to 150°C Lead temperature (soldering 10 seconds) - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC)- - - - - - - - - - 8.0°C/W Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - 20°C/W

Positive supply voltage range (VCC) - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Negative supply voltage range (VEE) - - - - - - - - - - - - - - −4.75 V dc to −5.25 V dc Reference input voltage range - - - - - - - - - - - - - - - - - 2.0 V rms to 35 V rms Reference input carrier frequency range - - - - - - - - - - - - 360 Hz to 5000 Hz Signal input voltage range - - - - - - - - - - - - - - - - - - 1.70 V rms to 2.30 V rms Ambient operating temperature range (TA)- - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 18, 2004
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
A description is not available for this item.
March 20, 2001
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-92050
January 26, 1993
MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement