DLA - SMD-5962-78014 REV G
MICROCIRCUIT, LINEAR, DUAL ANALOG SWITCH, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 August 1992 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes the requirements for monolithic silicon, analog switch microcircuits. This drawing provides for a level of microcircuit quality and reliability assurance for procurement of microcircuits in accordance with MIL-M-38510.
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit 01 (See 6.6) Dual DPST Analog Switch
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline A F-1 (14 lead flat package, ¼" × ¼") C D-1 (14 lead dual-in-line package, ¼" × ¾")
VCC − VEE - - - - - - - - - - - - - - - - - - - 36 Vdc VCC − VD - - - - - - - - - - - - - - - - - - - 36 Vdc VD or VS − VEE - - - - - - - - - - - - - - - - - 36 Vdc VD − VS - - - - - - - - - - - - - - - - - - - - ±22 Vdc VCC − VR - - - - - - - - - - - - - - - - - - - - 25 Vdc VR − VEE - - - - - - - - - - - - - - - - - - - - 25 Vdc VIN − VEE- - - - - - - - - - - - - - - - - - - - 30 Vdc VCC − VIN - - - - - - - - - - - - - - - - - - - 25 Vdc VIN − VR - - - - - - - - - - - - - - - - - - - - ±6 Vdc Current (any terminal) - - - - - - - - - - - - - 30 mA Storage temperature range- - - - - - - - - - - - −65°C to 150°C Power dissipation, PD 1/ 4/: Case A - - - - - - - - - - - - - - - - - - - - 750 mW 2/ Case C - - - - - - - - - - - - - - - - - - - - 825 mw 3/ Lead temperature (soldering 10 sec.) - - - - - - 300°C Junction temperature (TJ)- - - - - - - - - - - - 150°C Thermal resistance, junction to case (θJC): Case A - - - - - - - - - - - - - - - - - - - - 70°C/W Case C - - - - - - - - - - - - - - - - - - - - 50°C/W
Operating temperature range - - - - - - - - - - −55°C to 125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History