The solid film lubricant covered by this specification is intended for
use on aluminum, aluminum alloys, copper and copper alloys, steel and
stainless steel, titanium, and chromium and nickel bearing surfaces
(see appendix for application instructions). It is useful under the
following conditions:
a. To touch up worn surfaces originally coated with lubricant
conforming to MIL-L-8937 or MIL-L-46010.
b. For sliding motion applications such as plain and spherical
bearings, flap tracks, hinges, threads, and cam surfaces.
c. Where conventional lubricants are difficult to apply or retain, or
where other lubricants may be easily contaminated with dirt and dust.
d. For use within 12 months from the date of manufacture.
e. Where temperatures may range from −68 °C to 204 °C, intermittent
exposure to 260 °C are acceptable.
f. If mechanisms are operated at infrequent intervals or are lubricated
for life.
g. Where long-term corrosion protection is required under static
conditions.
h. Where a solvent-resistant coating is required.
i. Where a lubricant requires extremely heavy load ability in initial
start-up of heavy loaded mechanism designed for fluid lubrication.
This lubricant should not be used under the following conditions:
a. On materials which will be adversely affected by the curing
temperatures of 204 ±15 °C for 1 hour.
b. In operations consisting of rotary motion above 100 rpm under heavy
loads where the possibility of conventional fluid lubricant
contamination exists. The cured lubricant film is highly resistant to
conventional fluid lubricants, but the high fluid pressures developed
in heavily loaded sleeve type bearings drastically reduces the wear
life provided by the solid lubricant film.
c. On bearings containing rolling elements.
d. Where there is potential contact with liquid oxygen.
This lubricant, when under static conditions, can be expected to
provide corrosion protection for five years in indoor storage and
approximately two years protection in outdoor storage when lubricant is
applied over phosphated steel to a thickness of 0.013 mm. Where maximum
corrosion protection on steel is desired, the lubricant should be
applied over phosphated steel to a thickness of 0.025 mm. The
heavier coating can be expected to provide outdoor corrosion protection
for approximately four years.
View Less