NPFC - MIL-PRF-46010

LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING NATO CODE – S-1738

inactive
Buy Now
Organization: NPFC
Publication Date: 6 August 2008
Status: inactive
Page Count: 17
scope:

This specification establishes the requirements for a corrosion inhibiting heat cured solid film lubricant that is intended to reduce wear and prevent galling, corrosion, and seizure of metals (see 6.1). For aerospace component applications see 6.10 Notes.

intended Use:

The solid film lubricant covered by this specification is intended for use on aluminum, aluminum alloys, copper and copper alloys, steel and stainless steel, titanium, and chromium and nickel... View More

Document History

November 13, 2013
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING NATO CODE - S-1738
The solid film lubricant covered by this specification is intended for use on aluminum, aluminum alloys, copper, copper alloys, steel, stainless steel, titanium, chromium, and nickel bearing surfaces...
MIL-PRF-46010
August 6, 2008
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING NATO CODE – S-1738
The solid film lubricant covered by this specification is intended for use on aluminum, aluminum alloys, copper and copper alloys, steel and stainless steel, titanium, and chromium and nickel bearing...
August 10, 2000
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
The lubricant covered by this specification is military unique due to the requirement that its performance should not be degraded as a result of exposure to the military unique fluids specified in...
April 11, 1997
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
The solid film lubricant covered by this specification is intended for use on aluminum, aluminum alloys, copper and copper alloys, steel and stainless steel, titanium, and chromium and nickel bearing...
December 2, 1994
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
The solid film lubricant covered by this specification is intended for use on aluminum, aluminum alloys, copper and copper alloys, steel and stainless steel, titanium, and chromium and nickel bearing...
December 6, 1993
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
The solid film lubricant covered by this specification is intended for use on aluminum, aluminum alloys, copper and copper alloys, steel and stainless steel, titanium, and chromium and nickel bearing...
September 5, 1990
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
A description is not available for this item.
March 4, 1988
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
A description is not available for this item.
February 23, 1987
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
The solid film lubricant covered by this specification is intended for use on aluminum, aluminum alloys, copper and copper alloys, steel and stainless steel, titanium, and chrominum and nickel...
July 23, 1976
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
A description is not available for this item.
March 6, 1973
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
A description is not available for this item.
November 11, 1904
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
This specification covers one type of resin bonded, heat-cured, solid-film lubricant.
February 9, 1968
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
A description is not available for this item.
September 14, 1964
LUBRICANT, SOLID FILM, HEAT CURED, CORROSION INHIBITING
The resin bonded solid film lubricant covered by this specification is intended for use on aluminum, copper and copper alloys, steel, stainless steel, and titanium. It is useful un der the following...

References

Advertisement