DLA - SMD-5962-87571 REV A

MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 December 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD590J Temperature transducer 02 AD590K Temperature transducer 03 AD590L Temperature transducer 04 AD590M Temperature transducer

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X Figure 1 (2-lead, .087" × .250") flat package Y Figure 2 (3-lead metal can)

Forward voltage (E+ to E−) - - - - - - - - - - - - - - +44 V dc Reverse voltage (E+ to E−) - - - - - - - - - - - - - - −20 V dc Breakdown voltage (Case to E+ or E−) - - - - - - - - - ±200 V dc Rated performance temperature range - - - - - - - - - −55°C to +150°C Storage performance temperature range - - - - - - - - −65°C to +155°C Lead temperature range (soldering, 10 seconds) - - - - +300°C Thermal resistance (θJA): MEDIUM θJC + θCA (°C/Watt) Ts 1/ Y 2/ X 2/ Y 2/ X 2/ Aluminum block 30 10 0.6 0.1 Stirred oil 3/ 42 60 1.4 0.6 Moving air 4/ With heat sink 45 --- 5.0 --- Without heat sink 115 190 13.5 10.0 Still air With heat sink 191 --- 108 --- Without heat sink 480 650 60 30

Supply voltage range (VCC) - - - - - - - - - - - - - - - - 4 V dc to 30 V dc Operating ambient temperature range (TA) - - - - - - - - - −55°C to +150°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 1, 2019
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 14, 2013
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 14, 2007
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 24, 2002
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
A description is not available for this item.
September 15, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 12, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 18, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 7, 1997
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-87571 REV A
December 23, 1992
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 21, 1987
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TWO TERMINAL TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement