ASTM International - ASTM D3296-98

Standard Specification for FEP-Fluorocarbon Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 4
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene (FEP-fluorocarbon).

Note 1-Abbreviations are in accordance with Terminology D1600.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 7, of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2019
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
August 1, 2014
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
March 1, 2014
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
April 1, 2008
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
November 1, 2003
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
ASTM D3296-98
April 10, 1998
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
Advertisement