IEC 61290-5-1

Optical amplifiers – Test methods – Part 5-1: Reflectance parameters – Optical spectrum analyzer method

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2006
Status: active
Page Count: 32
ICS Code (Optic amplifiers): 33.180.30
scope:

Scope and object

This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified sub-systems. It applies to OAs using optically pumped fibres (OFAs based on either rare-earth doped fibres or on the Raman effect), semiconductor OAs (SOAs), and waveguides (POWAs)

The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical spectrum analyzer test method, of the following OA parameters, as defined in IEC 61291-1:

a) maximum input reflectance;

b) minimum input reflectance;

c) output reflectance.

NOTE 1 All numerical values followed by (‡) are currently under consideration.

NOTE 2 The reflectance test method described in this standard does not apply to distributed fibre Raman amplifiers. The evaluation of reflectance and return loss of the distributed fibre Raman amplifiers is under consideration.

NOTE 3 The choice of methods, either the optical spectrum analyzer test method or the electrical spectrum analyzer test method, can depend on equipment availability. Normally, similar results are anticipated from both techniques.

Document History

IEC 61290-5-1
May 1, 2006
Optical amplifiers – Test methods – Part 5-1: Reflectance parameters – Optical spectrum analyzer method
Scope and object This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified sub-systems. It applies to OAs using optically pumped fibres (OFAs based...
March 1, 2000
Optical Fibre Amplifiers - Basic Specification - Part 5-1: Test Methods for Reflectance Parameters - Optical Spectrum Analyser
A description is not available for this item.

References

Advertisement