BSI - BS 419

Specification for Varnished Fabrics and Tapes for Electrical Purposes

active, Most Current
Buy Now
Organization: BSI
Publication Date: 5 August 1966
Status: active
Page Count: 26
ICS Code (Varnished fabrics): 29.035.60
scope:

Fabrics woven from cotton, silk, nylon, polyethylene terephthalate (PTP) and glass, coated with varnish, in full width of 36 in approx. or slit into tape. Yellow and black in nominal thicknesses 4 mil (0.10 mm) to 10 mil (0.25 mm). Thickness, width, length, joins, packaging, electric proof strength at 20°C and at 90°C, tensile strength, tearing strength, decrease in tearing strength with heat ageing in air, acidity, varnish stability, extensibility, confirmation of glass fabric base; test methods in appendices.

Document History

BS 419
August 5, 1966
Specification for Varnished Fabrics and Tapes for Electrical Purposes
Fabrics woven from cotton, silk, nylon, polyethylene terephthalate (PTP) and glass, coated with varnish, in full width of 36 in approx. or slit into tape. Yellow and black in nominal thicknesses 4...

References

Advertisement