ISO 15004-1

Ophthalmic instruments Fundamental requirements and test methods Part 1: General requirements applicable to all ophthalmic instruments

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2006
Status: inactive
Page Count: 14
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers, but not to other ophthalmic instruments which are used in contact with the globe of the eye.

This part of ISO 15004 is not applicable to operation microscopes, endoscopes and devices intended for laser investigation or laser treatment of the eye.

Document History

May 1, 2020
Ophthalmic instruments — Fundamental requirements and test methods — Part 1: General requirements applicable to all ophthalmic instruments
This document specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments and to devices for enhancing low vision. This document is also applicable to...
ISO 15004-1
June 1, 2006
Ophthalmic instruments Fundamental requirements and test methods Part 1: General requirements applicable to all ophthalmic instruments
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...

References

Advertisement