DLA - SMD-5962-87659 REV A
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 February 1994 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLC374M Quadruple differential comparators 02 TLC139M Quadruple differential comparators
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 dual-in-line 2 CQCC1-N20 20 square chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VDD): 2/ Device type 01 . . . . . . . . . . . . . . . . . . . . 18 V dc Device type 02, range . . . . . . . . . . . . . . . . . −0.3 V dc to 18 V dc Differential input voltage (VID): 3/ Device types 01 and 02 . . . . . . . . . . . . . . . . ±18 V dc Output voltage (VO): Device type 01 . . . . . . . . . . . . . . . . . . . . 18 V dc Device type 02, range . . . . . . . . . . . . . . . . . −0.3 V dc to VDD Input voltage (VI): Device type 01 . . . . . . . . . . . . . . . . . . . . VDD Device type 02, range . . . . . . . . . . . . . . . . . −0.3 V dc to VDD Input current (II): Device type 02 . . . . . . . . . . . . . . . . . . . . ±5 mA Output current (IO): Device type 01 . . . . . . . . . . . . . . . . . . . . 20 mA Device type 02, each output . . . . . . . . . . . . . . 20 mA Duration of output short circuit to GND: 4/ Device type 01 . . . . . . . . . . . . . . . . . . . . Unlimited Total supply current into VDD terminal (IDD): Device type 02 . . . . . . . . . . . . . . . . . . . . 40 mA Total current out of GND terminal (IGND): Device type 02 . . . . . . . . . . . . . . . . . . . . 60 mA
Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD), device type 01 5/ . . . 500 mW Continuous total power dissipation (PD), device type 02 6/ 1375 mW Lead temperature (soldering, 10 seconds), device type 01 300°C Lead temperature 1,6 mm (1/16 inch) from case for 60 seconds, case outline C, device type 02 . . . . . . . . 300°C Case temperature for 60 seconds, case outline 2 . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC): Case outline C . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case outline 2 . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835
Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C Supply voltage (VDD) . . . . . . . . . . . . . . . . . . 4 V dc to 10 V dc Common-mode input voltage (VIC) . . . . . . . . . . . . . 0 V dc to VDD − 1.5 V dc Low-level output current (IOL), device type 02 . . . . . 20 mA
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History